Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0038
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0376
|
4,700,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0489
|
490,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
100,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0229
|
32,080
in stock
|
Buy Now | |
Micros
from US$0.0113
|
8,284
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,110,000
in stock
|
Buy Now | |
Rutronik
from US$0.0438
|
-
|
Buy Now | |
Avnet Asia
from US$0.0038
|
-
|
Buy Now |
CL05 Series 4.7 uF 10V â–’10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 10V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
KC 4,7µF 0402 10% 10V X5R | Rutronik |
Where can I find additional details, specifications and documents for a CL05A475KP5NRNC?
Additional datasheets, footprints and schematics for CL05A475KP5NRNC are listed on our Part Details page. You can also find images and similar parts to CL05A475KP5NRNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05A475KP5NRNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05A475KP5NRNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05A475KP5NRNC fall under?
The CL05A475KP5NRNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL05A475KP5NRNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05A475KP5NRNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05A475KP5NRNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL05A475KP5NRNC have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Transfer Multisort Elektronik and Micros have stock available or on a lead time for CL05A475KP5NRNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05A475KP5NRNC often in real-time on the comparison pages.
What if I can't find stock of CL05A475KP5NRNC?
You can fill out our help required form which you can use to request a quote for CL05A475KP5NRNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.