CL05A105KP5NNNC Capacitors by Samsung

CAP, 1UF, 10V, MLCC, 0402

Status: Unknown
Series: CL Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0024


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.0024
32,430,000
Buy Now
Logo for Future Electronics Future Electronics US$0.0040
12,990,000
Buy Now
Logo for Avnet America Avnet America US$0.0052
460,000
Buy Now
Logo for TTI Europe TTI Europe US$0.0032
290,000
Buy Now
Logo for Micros Micros US$0.0024
80,000
Buy Now
Logo for element14 element14 US$0.0097
68,389
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0026
51,900
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0060
30,000
Buy Now
Logo for Avnet Abacus Avnet Abacus -
5,610,000
Buy Now
Logo for Avnet Asia Avnet Asia US$0.0052
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 10V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

KC 1,0µF 0402 10% 10V X5R | Rutronik
CL05 Series 1 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 1 uF, 10 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America
1.0UF 10V 10% 0402 | TTI Europe
Multilayer ceramic chip capacitor | Micros
Capacitor: ceramic | Transfer Multisort Elektronik
Cap, 1Uf, 10V, Mlcc, 0402 | Newark Electronics
Multilayer Ceramic Capacitor, 1 uF, 10 V, ? 10%, X5R, 0402 [1005 Metric] | Avnet Abacus

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL05A105KP5NNNC?

Additional datasheets, footprints and schematics for CL05A105KP5NNNC are listed on our Part Details page. You can also find images and similar parts to CL05A105KP5NNNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL05A105KP5NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05A105KP5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL05A105KP5NNNC fall under?

The CL05A105KP5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL05A105KP5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL05A105KP5NNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL05A105KP5NNNC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL05A105KP5NNNC have stock available?

Authorised distributors including Rutronik, Future Electronics, Avnet America, TTI Europe and Micros have stock available or on a lead time for CL05A105KP5NNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL05A105KP5NNNC often in real-time on the comparison pages.

What if I can't find stock of CL05A105KP5NNNC?

You can fill out our help required form which you can use to request a quote for CL05A105KP5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay