Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0034
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0143
|
1,260,000
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
16,880,000
in stock
|
Buy Now | |
Rutronik
from US$0.0126
|
530,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0136
|
130,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0092
|
91,400
in stock
|
Buy Now | |
Micros
from US$0.0045
|
43,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
540,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
-
|
Buy Now | |
Avnet Asia
from US$0.0034
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
CL05 Series 1 uF 25 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 0402 10% 25V X5R | Rutronik |
1.0UF 25V 10% 0402 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 1 uF, 25 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
Resistor, 1210, 5.6Mohm, 0.33W, 1/3W, ±300Ppm, ±5% Rohs Compliant: Yes |Samsung Electro-Mechanics CL05A105KA5NQNC | Newark Electronics |
Where can I find additional details, specifications and documents for a CL05A105KA5NQNC?
Additional datasheets, footprints and schematics for CL05A105KA5NQNC are listed on our Part Details page. You can also find images and similar parts to CL05A105KA5NQNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL05A105KA5NQNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL05A105KA5NQNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL05A105KA5NQNC fall under?
The CL05A105KA5NQNC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CL05A105KA5NQNC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL05A105KA5NQNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL05A105KA5NQNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL05A105KA5NQNC have stock available?
Authorised distributors including Avnet America, Future Electronics, Rutronik, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for CL05A105KA5NQNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL05A105KA5NQNC often in real-time on the comparison pages.
What if I can't find stock of CL05A105KA5NQNC?
You can fill out our help required form which you can use to request a quote for CL05A105KA5NQNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.