CL05A104MP5NNNC Part Information

Details for CL05A104MP5NNNC by Samsung

Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors

Part Downloads

Part Specifications

Capacitance 0.1µF
Voltage Rating 10V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL05A104MP5NNNC?

Additional datasheets, footprints and schematics for CL05A104MP5NNNC are listed in our Part Details tab. You can also find the CL05A104MP5NNNC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL05A104MP5NNNC in the Pricing & Inventory tab next to part details. You can view CL05A104MP5NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL05A104MP5NNNC fall under?

The CL05A104MP5NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL05A104MP5NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL05A104MP5NNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL05A104MP5NNNC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL05A104MP5NNNC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CL05A104MP5NNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL05A104MP5NNNC often in real-time on the comparison pages.

What if I can't find stock of CL05A104MP5NNNC?

You can fill out our help required form which you can use to request a quote for CL05A104MP5NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CL05A104MP5NNNC

Loading...
Loading Results for CL05A104MP5NNNC
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us