CL03C100JA3GNNC Capacitors by Samsung

CAP, 10PF, 25V, MLCC, 0201

Status: Unknown
Series: CL Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0076

Distributor Stock
Logo for Farnell
Farnell
from US$0.0158
6,920
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0076
100,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0130
79,257
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0107
20,000
in stock
Buy Now
Logo for element14
element14
from US$0.0161
6,920
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0078
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 25V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

CL03 Series 10 pF 25 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics
Cap, 10Pf, 25V, Mlcc, 0201 | Newark Electronics
Multilayer Ceramic Capacitor, 10 pF, 25 V, ± 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America
10PF 25V 5% 0201 | TTI Europe
Multilayer Ceramic Capacitor, 10 pF, 25 V, � 5%, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL03C100JA3GNNC?

Additional datasheets, footprints and schematics for CL03C100JA3GNNC are listed on our Part Details page. You can also find images and similar parts to CL03C100JA3GNNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL03C100JA3GNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03C100JA3GNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL03C100JA3GNNC fall under?

The CL03C100JA3GNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL03C100JA3GNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL03C100JA3GNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL03C100JA3GNNC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL03C100JA3GNNC have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CL03C100JA3GNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL03C100JA3GNNC often in real-time on the comparison pages.

What if I can't find stock of CL03C100JA3GNNC?

You can fill out our help required form which you can use to request a quote for CL03C100JA3GNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay