Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0016
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0147
|
1,237
in stock
|
Buy Now | |
Future Electronics
from US$0.0026
|
1,660,000
in stock
|
Buy Now | |
Rutronik
from US$0.0019
|
280,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
38,947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0030
|
20,300
in stock
|
Buy Now | |
element14
from US$0.0147
|
1,237
in stock
|
Buy Now | |
Avnet Abacus
-
|
180,000
in stock
|
Buy Now | |
Avnet America
-
|
60,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0016
|
-
|
Buy Now | |
TTI Europe
from US$0.0022
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL03 Series 10 nF 10 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10nF 0201 10% 10V X7R | Rutronik |
Cap, 0.01Uf, 10V, Mlcc, 0201 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 10 V, � 10%, X7R, 0201 [0603 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 0.01 uF, 10 V, ± 10%, X7R, 0201 [0603 Metric] | Avnet America |
.01UF 10V 10% 0201 | TTI Europe |
Where can I find additional details, specifications and documents for a CL03B103KP3NNNC?
Additional datasheets, footprints and schematics for CL03B103KP3NNNC are listed on our Part Details page. You can also find images and similar parts to CL03B103KP3NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL03B103KP3NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03B103KP3NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL03B103KP3NNNC fall under?
The CL03B103KP3NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL03B103KP3NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL03B103KP3NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL03B103KP3NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL03B103KP3NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for CL03B103KP3NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL03B103KP3NNNC often in real-time on the comparison pages.
What if I can't find stock of CL03B103KP3NNNC?
You can fill out our help required form which you can use to request a quote for CL03B103KP3NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.