Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0019
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0149 |
6,516
|
Buy Now | |
Avnet America | US$0.0080 |
250,000
|
Buy Now | |
Rutronik | US$0.0065 |
170,000
|
Buy Now | |
Future Electronics | US$0.0081 |
120,000
|
Buy Now | |
Newark Electronics | US$0.0020 |
50,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0090 |
50,000
|
Buy Now | |
element14 | US$0.0193 |
6,516
|
Buy Now | |
Avnet Asia | US$0.0019 |
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 1000 pF, 16 V, ± 10%, X7R, 0201 [0603 Metric] | Avnet America |
KC 1,0nF 0201 10% 16V X7R | Rutronik |
Cap Ceramic 0.001uF 16V X7R 10% Pad SMD 0201 125C T/R | Future Electronics |
Cap, 1000Pf, 16V, Mlcc, 0201 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CL03B102KO3NNNC?
Additional datasheets, footprints and schematics for CL03B102KO3NNNC are listed on our Part Details page. You can also find images and similar parts to CL03B102KO3NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL03B102KO3NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03B102KO3NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL03B102KO3NNNC fall under?
The CL03B102KO3NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL03B102KO3NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL03B102KO3NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL03B102KO3NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL03B102KO3NNNC have stock available?
Authorised distributors including Avnet America, Rutronik, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CL03B102KO3NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL03B102KO3NNNC often in real-time on the comparison pages.
What if I can't find stock of CL03B102KO3NNNC?
You can fill out our help required form which you can use to request a quote for CL03B102KO3NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.