Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0005
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0041
|
10,694
in stock
|
Buy Now | |
Avnet America
from US$0.0017
|
10,090,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0010
|
3,850,000
in stock
|
Buy Now | |
Rutronik
from US$0.0011
|
3,540,000
in stock
|
Buy Now | |
Rapid Electronics
from US$15.11
|
700,000
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
700,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0012
|
210,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0011
|
36,200
in stock
|
Buy Now | |
element14
from US$0.0044
|
10,694
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0014
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
9,681
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,740,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0005
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America |
CL03 Series 0.1 uF 6.3 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 100nF 0201 10% 6,3V X5R | Rutronik |
SAMSUNG ELECTRO-MECH CL03A104KQ3NNNC | Rapid Electronics |
.1UF 6.3V 10% 0201 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 100nF 6,3V X5R 0201 | Schukat Electronic |
Cap, 0.1Uf, 6.3V, Mlcc, 0201 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, � 10%, X5R, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL03A104KQ3NNNC?
Additional datasheets, footprints and schematics for CL03A104KQ3NNNC are listed on our Part Details page. You can also find images and similar parts to CL03A104KQ3NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL03A104KQ3NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03A104KQ3NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL03A104KQ3NNNC fall under?
The CL03A104KQ3NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL03A104KQ3NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL03A104KQ3NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL03A104KQ3NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL03A104KQ3NNNC have stock available?
Authorised distributors including Avnet America, Future Electronics, Rutronik, Rapid Electronics and Chip One Stop have stock available or on a lead time for CL03A104KQ3NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL03A104KQ3NNNC often in real-time on the comparison pages.
What if I can't find stock of CL03A104KQ3NNNC?
You can fill out our help required form which you can use to request a quote for CL03A104KQ3NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.