CL03A104KP3NNNC Capacitors by Samsung

CAP, 0.1UF, 10V, MLCC, 0201

Status: Unknown
Series: CL Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0008


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0019
5,800,000
Buy Now
Logo for Avnet America Avnet America US$0.0028
430,000
Buy Now
Logo for TTI Europe TTI Europe US$0.0024
280,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0030
180,000
Buy Now
Logo for Avnet Asia Avnet Asia US$0.0008
50,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0021
16,700
Buy Now
Logo for element14 element14 US$0.0068
14,705
Buy Now
Logo for Avnet Abacus Avnet Abacus -
360,000
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 10V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range CL Series
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

CL03 Series 0.1 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America
.1UF 10V 10% 0201 | TTI Europe
Cap, 0.1Uf, 10V, Mlcc, 0201 | Newark Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, ? 10%, X5R, 0201 [0603 Metric] | Avnet Abacus

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL03A104KP3NNNC?

Additional datasheets, footprints and schematics for CL03A104KP3NNNC are listed on our Part Details page. You can also find images and similar parts to CL03A104KP3NNNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL03A104KP3NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03A104KP3NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL03A104KP3NNNC fall under?

The CL03A104KP3NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CL03A104KP3NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL03A104KP3NNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL03A104KP3NNNC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CL03A104KP3NNNC have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and Avnet Asia have stock available or on a lead time for CL03A104KP3NNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL03A104KP3NNNC often in real-time on the comparison pages.

What if I can't find stock of CL03A104KP3NNNC?

You can fill out our help required form which you can use to request a quote for CL03A104KP3NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay