CL03A104KA3NNNC More Passive Components by Samsung

CAP X5R 100% 6.3V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0018

Distributor Stock
Logo for Newark
Newark
from US$0.0170
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0089
1,310,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0121
560,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0067
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0018
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

CL03 Series 0.1 uF 25 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America
KC 100nF 0201 10% 25V X5R | Rutronik
Resistor, 1210, 470Ohm, 0.33W, 1/3W, ±100Ppm, ±5% |Samsung CL03A104KA3NNNC | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, � 10%, X5R, 0201 [0603 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL03A104KA3NNNC?

Additional datasheets, footprints and schematics for CL03A104KA3NNNC are listed on our Part Details page. You can also find images and similar parts to CL03A104KA3NNNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL03A104KA3NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL03A104KA3NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL03A104KA3NNNC fall under?

The CL03A104KA3NNNC is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CL03A104KA3NNNC when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL03A104KA3NNNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL03A104KA3NNNC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL03A104KA3NNNC have stock available?

Authorised distributors including Future Electronics, Avnet America, Rutronik, Newark Electronics and Avnet Asia have stock available or on a lead time for CL03A104KA3NNNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL03A104KA3NNNC often in real-time on the comparison pages.

What if I can't find stock of CL03A104KA3NNNC?

You can fill out our help required form which you can use to request a quote for CL03A104KA3NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay