Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0062
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0305
|
41,315
in stock
|
Buy Now | |
Future Electronics
from US$0.0165
|
220,000
in stock
|
Buy Now | |
element14
from US$0.0323
|
41,315
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0222
|
-
|
Buy Now | |
Avnet Asia
from US$0.0062
|
-
|
Buy Now | |
TTI Europe
from US$0.0161
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
MSL | MSL 3 - 168 hours |
---|---|
SVHC | No SVHC (15-Jan-2019) |
CL02 Series 1005 6.3 V 0.1 uF â–’10% Tolerance X5R Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.1UF, 6.3V, MLCC, 01005 | element14 |
Cap, 0.1Uf, 6.3V, Mlcc, 01005 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, ± 10%, X5R, 01005 [0402 Metric] | Avnet America |
.1UF 6.3V 10% 01005 | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, � 10%, X5R, 01005 [0402 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL02A104KQ2NNNC?
Additional datasheets, footprints and schematics for CL02A104KQ2NNNC are listed on our Part Details page. You can also find images and similar parts to CL02A104KQ2NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL02A104KQ2NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL02A104KQ2NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL02A104KQ2NNNC fall under?
The CL02A104KQ2NNNC is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL02A104KQ2NNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL02A104KQ2NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL02A104KQ2NNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL02A104KQ2NNNC have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CL02A104KQ2NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL02A104KQ2NNNC often in real-time on the comparison pages.
What if I can't find stock of CL02A104KQ2NNNC?
You can fill out our help required form which you can use to request a quote for CL02A104KQ2NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.