Status: | Unknown |
---|---|
Series: | CL-SB Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
47
in stock
|
Buy Now | |
element14
from US$1.05
|
47
in stock
|
Buy Now | |
Farnell
from US$1.38
|
47
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | CL-SB Series |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Where can I find additional details, specifications and documents for a CL-SB-13B-01.?
Additional datasheets, footprints and schematics for CL-SB-13B-01. are listed on our Part Details page. You can also find images and similar parts to CL-SB-13B-01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-SB-13B-01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-SB-13B-01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-SB-13B-01. fall under?
The CL-SB-13B-01. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CL-SB-13B-01. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-SB-13B-01. you can contact the distributor directly for product support, shipping queries etc.
Is the CL-SB-13B-01. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-SB-13B-01. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CL-SB-13B-01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-SB-13B-01. often in real-time on the comparison pages.
What if I can't find stock of CL-SB-13B-01.?
You can fill out our help required form which you can use to request a quote for CL-SB-13B-01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.