Status: | Unknown |
---|---|
Series: | CL-SB Series |
RoHS: | Unknown |
Prices starting from US$0.82
Contact Configuration | SP3T |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | CL-SB Series |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Where can I find additional details, specifications and documents for a CL-SB-12B-02.?
Additional datasheets, footprints and schematics for CL-SB-12B-02. are listed on our Part Details page. You can also find images and similar parts to CL-SB-12B-02. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-SB-12B-02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-SB-12B-02. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-SB-12B-02. fall under?
The CL-SB-12B-02. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CL-SB-12B-02. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-SB-12B-02. you can contact the distributor directly for product support, shipping queries etc.
Is the CL-SB-12B-02. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-SB-12B-02. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CL-SB-12B-02..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-SB-12B-02. often in real-time on the comparison pages.
What if I can't find stock of CL-SB-12B-02.?
You can fill out our help required form which you can use to request a quote for CL-SB-12B-02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.