CL-SB-12A-02T Switches, Relays & Solenoids by Nidec Copal Corporation

SLIDE SWITCH SPDT 0.2A 12VDC SMD

Status: Unknown
Series: CL-SB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
480
in stock
Buy Now
Logo for element14
element14
from US$0.88
480
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,500
in stock
Buy Now
Logo for RS
RS
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.53
-
Buy Now

Specifications

Contact Configuration SPDT
Switch Operation -
Switch Mounting SMD
Product Range CL-SB Series
Contact Current Max 200mA
Contact Voltage AC Max -
Contact Voltage DC Max 12V
Orientation Vertical
SVHC No SVHC (15-Jan-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL-SB-12A-02T?

Additional datasheets, footprints and schematics for CL-SB-12A-02T are listed on our Part Details page. You can also find images and similar parts to CL-SB-12A-02T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL-SB-12A-02T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-SB-12A-02T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL-SB-12A-02T fall under?

The CL-SB-12A-02T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CL-SB-12A-02T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL-SB-12A-02T you can contact the distributor directly for product support, shipping queries etc.

Is the CL-SB-12A-02T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL-SB-12A-02T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and RS have stock available or on a lead time for CL-SB-12A-02T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL-SB-12A-02T often in real-time on the comparison pages.

What if I can't find stock of CL-SB-12A-02T?

You can fill out our help required form which you can use to request a quote for CL-SB-12A-02T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay