Status: | Unknown |
---|---|
Series: | CL-SA Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now | |
element14
from US$3.54
|
-
|
Buy Now | |
Farnell
from US$2.95
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | CL-SA Series |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CL-SA-12C-02?
Additional datasheets, footprints and schematics for CL-SA-12C-02 are listed on our Part Details page. You can also find images and similar parts to CL-SA-12C-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-SA-12C-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-SA-12C-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-SA-12C-02 fall under?
The CL-SA-12C-02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CL-SA-12C-02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-SA-12C-02 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-SA-12C-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-SA-12C-02 have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for CL-SA-12C-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-SA-12C-02 often in real-time on the comparison pages.
What if I can't find stock of CL-SA-12C-02?
You can fill out our help required form which you can use to request a quote for CL-SA-12C-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.