Fixing Type | Clip |
---|---|
For Use With | BGA Package |
External Length | - |
External Width | 27mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 2mm |
Length | 27mm |
Material | Plastic |
Packages Cooled | BGA |
Type | Heat Sink Clip |
CLIP, MBH27, 1.4-2MM, PK5 | element14 |
Clip, Mbh27, 1.4-2Mm, Pk5 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL-BU-27X27?
Additional datasheets, footprints and schematics for CL-BU-27X27 are listed on our Part Details page. You can also find images and similar parts to CL-BU-27X27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-BU-27X27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-BU-27X27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-BU-27X27 fall under?
The CL-BU-27X27 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to CL-BU-27X27 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-BU-27X27 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-BU-27X27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-BU-27X27 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CL-BU-27X27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-BU-27X27 often in real-time on the comparison pages.
What if I can't find stock of CL-BU-27X27?
You can fill out our help required form which you can use to request a quote for CL-BU-27X27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.