Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
1,522
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
3,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,722
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
1,722
in stock
|
Buy Now | |
element14
from US$0.86
|
1,522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
1,170
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
645
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Distrelec
from US$243.63
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now |
Product Range | CL Series |
---|---|
Disc Size | 13.97mm |
Zero Power Resistance at 25°C | 25ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 5.76J |
Maximum Steady State Current at 25°C | 1.7A |
SVHC | No SVHC (15-Jan-2018) |
TEMP SENSOR, 25 OHM, 1.7A | Heilind Electronics |
Inrush Current Limiter Rohs Compliant: Yes |Amphenol Advanced Sensors CL-200 | Newark Electronics |
Thermistor NTC 25 Ohm 25% 2-Pin Radial Bulk | Avnet America |
NTC INRUSH CURRENT LIMITER, 25 OHM | element14 |
Thermistor, ICL, NTC, Res 25 Ohms, Tol 25%,Radial, Disc, Cur-Rtg 1.7 A, Dia-Max 0.55 In | Amphenol Advanced Sensors CL-200 | RS Americas |
CL Series 25 Ohm â–’ 25 % 1.7 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
Status: | Unknown |
---|---|
Series: | ExStik Series |
RoHS: | Unknown |
Conductivity Range | - |
---|---|
TDS Range Max | - |
Salinity Range Max | - |
Temperature Measuring Range | -5°C to +90°C |
External Height | 172.7mm |
External Width | 40.6mm |
External Depth | 35.6mm |
Product Range | ExStik Series |
SVHC | No SVHC (15-Jan-2018) |
Extech Instruments Waterproof Chlorine Meter, ExStik | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 4mm Banana Jack |
---|---|
For Use With | Tektronix PA1000 & PA4000 Power Analyzers |
Accuracy % | 3% |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CL-200?
Additional datasheets, footprints and schematics for CL-200 are listed on our Part Details page. You can also find images and similar parts to CL-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-200 fall under?
The CL-200 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to CL-200 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-200 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-200 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CL-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-200 often in real-time on the comparison pages.
What if I can't find stock of CL-200?
You can fill out our help required form which you can use to request a quote for CL-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.