CKS1051 Switches by Lorlin Electronics

SWITCH 3 POLE 4 POS 0.15A 250V PCB

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.13


Distributor Starting From Stock
Logo for Farnell Farnell US$4.13
88
Buy Now
Logo for Newark Electronics Newark Electronics US$6.15
88
Buy Now
Logo for element14 element14 US$7.06
88
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Switch Positions 4 Position
No. of Poles 3 Pole
Angle of Throw 30°
Contact Current AC Max 150mA
Contact Voltage AC Max 250V
Product Range -
Illumination Non Illuminated
Contact Current DC Max 150mA
Contact Voltage DC Max 250V
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SWITCH, 3 POLE, 4 POS, 0.15A, 250V, PCB | Farnell
Rotary Switch, 3 Pole, 4Pos, 0.15A, 250V | Newark Electronics
Switch rotary 3P 4W PCB MET BBM - IP67 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKS1051?

Additional datasheets, footprints and schematics for CKS1051 are listed on our Part Details page. You can also find images and similar parts to CKS1051 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKS1051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKS1051 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKS1051 fall under?

The CKS1051 is listed under Switches & Relays > Switches > Rotary Switches.

Can I view similar or alternative parts?

You can view similar parts to CKS1051 when available in the Rotary Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKS1051 you can contact the distributor directly for product support, shipping queries etc.

Is the CKS1051 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKS1051 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for CKS1051.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKS1051 often in real-time on the comparison pages.

What if I can't find stock of CKS1051?

You can fill out our help required form which you can use to request a quote for CKS1051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay