Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CKS Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 30° |
Contact Resistance | 20mohm |
Indexing Angle | 30° |
No. of Mechanical Operations | 10000 |
No. of Positions | 12Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Proof Voltage | 1500V |
Spindle Diameter | 6mm |
Switch rotary 3P 4W SOL MET MBB IP67 | RS |
Switch, 1 Pole, 12 Pos, Ip67 | Newark Electronics |
SWITCH, 1 POLE, 12 POS, IP67 | element14 |
Where can I find additional details, specifications and documents for a CKS1049?
Additional datasheets, footprints and schematics for CKS1049 are listed on our Part Details page. You can also find images and similar parts to CKS1049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKS1049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKS1049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKS1049 fall under?
The CKS1049 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CKS1049 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKS1049 you can contact the distributor directly for product support, shipping queries etc.
Is the CKS1049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKS1049 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CKS1049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKS1049 often in real-time on the comparison pages.
What if I can't find stock of CKS1049?
You can fill out our help required form which you can use to request a quote for CKS1049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.