Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Unknown |
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CKS Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Switch rotary 3P 4W PCB IMP BBM - IP67 | RS |
Rotary Switch, 3P4T, 0.15A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a CKS1046?
Additional datasheets, footprints and schematics for CKS1046 are listed on our Part Details page. You can also find images and similar parts to CKS1046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKS1046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKS1046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKS1046 fall under?
The CKS1046 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CKS1046 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKS1046 you can contact the distributor directly for product support, shipping queries etc.
Is the CKS1046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKS1046 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CKS1046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKS1046 often in real-time on the comparison pages.
What if I can't find stock of CKS1046?
You can fill out our help required form which you can use to request a quote for CKS1046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.