Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Unknown |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CKS Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Switch rotary 2P 6W SOL MET BBM IP67 | RS |
Where can I find additional details, specifications and documents for a CKS1030?
Additional datasheets, footprints and schematics for CKS1030 are listed on our Part Details page. You can also find images and similar parts to CKS1030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKS1030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKS1030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKS1030 fall under?
The CKS1030 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CKS1030 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKS1030 you can contact the distributor directly for product support, shipping queries etc.
Is the CKS1030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKS1030 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for CKS1030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKS1030 often in real-time on the comparison pages.
What if I can't find stock of CKS1030?
You can fill out our help required form which you can use to request a quote for CKS1030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.