CKS1027 Switches by Lorlin Electronics

ROTARY SWITCH 4P3T 0.15A 250VAC

Status: Unknown
Series: CKS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.34

Distributor Stock
Logo for Farnell
Farnell
from US$4.34
32
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.15
32
in stock
Buy Now
Logo for element14
element14
from US$4.82
32
in stock
Buy Now

Specifications

No. of Switch Positions 3 Position
No. of Poles 4 Pole
Angle of Throw 30°
Contact Current AC Max 150mA
Contact Voltage AC Max 250V
Product Range CKS Series
Illumination Non Illuminated
Contact Current DC Max 1A
Contact Voltage DC Max 24V
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rotary Switch, 4P3T, 0.15A, 250Vac | Newark Electronics
ROTARY SWITCH, 4P3T, 0.15A, 250VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKS1027?

Additional datasheets, footprints and schematics for CKS1027 are listed on our Part Details page. You can also find images and similar parts to CKS1027 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKS1027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKS1027 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKS1027 fall under?

The CKS1027 is listed under Switches & Relays > Switches > Rotary Switches.

Can I view similar or alternative parts?

You can view similar parts to CKS1027 when available in the Rotary Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKS1027 you can contact the distributor directly for product support, shipping queries etc.

Is the CKS1027 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKS1027 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CKS1027.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKS1027 often in real-time on the comparison pages.

What if I can't find stock of CKS1027?

You can fill out our help required form which you can use to request a quote for CKS1027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay