Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.17
|
33
in stock
|
Buy Now | |
RS Americas
from US$119.12
|
149
in stock
|
Buy Now | |
Sager
from US$96.58
|
76
in stock
|
Buy Now | |
Distrelec
from US$81.98
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.29
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$84.19
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$123.88
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$118.75
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$118.75
|
4
in stock
|
Buy Now | |
element14
from US$112.35
|
-
|
Buy Now | |
Carlton-Bates
from US$105.37
|
-
|
Buy Now | |
TTI Europe
from US$87.19
|
-
|
Buy Now | |
Farnell
from US$105.13
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 30A |
Operating Voltage Max | 530Vrms |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 1200V |
Control Current Min | 8mA |
Control Current Typ | 12mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 99mm |
External Length / Height | 81.3mm |
External Width | 22.5mm |
I2t | 1620s |
Insulation Resistance | 1000Mohm |
Load Current Max | 30A |
Load Current Min | 150mA |
Load Current RMS Max | 30A |
Must Actuate Voltage | 4V |
Must Release Voltage | 1V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | SCR |
Peak Surge Current | 1.2kA |
Power Factor | 0.5 |
Surge Current | 625A |
Solid State Relays - Industrial Mount DIN SSR 530VAC/30A 4.5-32VDC In,ZC | Sager |
Solid state relay,30A 48-530V 4-32V i/p | RS |
Sensata Crydom Solid State Relay Single Phase, CKR, 1NO, 30A, 530V, Clamp Terminal | Distrelec |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay Z-Vers. 530V 30A DIN-R | Schukat Electronic |
Solid State Relay, 30A, 4-32V, Din Rail | Newark Electronics |
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 4.5-32VDC IN, 0 CROS | Heilind Electronics |
SSR, 30A, 480VAC | element14 |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 22.5MM 530VAC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CKRD4830?
Additional datasheets, footprints and schematics for CKRD4830 are listed on our Part Details page. You can also find images and similar parts to CKRD4830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKRD4830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRD4830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKRD4830 fall under?
The CKRD4830 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CKRD4830 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKRD4830 you can contact the distributor directly for product support, shipping queries etc.
Is the CKRD4830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKRD4830 have stock available?
Authorised distributors including RS Americas, Sager, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CKRD4830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKRD4830 often in real-time on the comparison pages.
What if I can't find stock of CKRD4830?
You can fill out our help required form which you can use to request a quote for CKRD4830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.