Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.45
|
3
in stock
|
Buy Now | |
RS Americas
from US$127.48
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$127.09
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$160.10
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$127.09
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$200.00
|
2
in stock
|
Buy Now | |
element14
from US$101.66
|
-
|
Buy Now | |
Carlton-Bates
from US$125.60
|
-
|
Buy Now | |
TTI Europe
from US$74.10
|
-
|
Buy Now | |
Sager
from US$103.36
|
-
|
Buy Now | |
Farnell
from US$41.68
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 30A |
Operating Voltage Max | 530Vrms |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 30A |
Operating Voltage Max | 530Vrms |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 110VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO | Heilind Electronics |
Solid State Relay, 110V-280Vac, Din Rail | Newark Electronics |
Solid st. relay,30A 48-530V 90-280V i/p | RS |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 22.5MM 530VAC | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 530VAC/30A 90-280VAC In,ZC | Sager |
SSR, 30A, 110-280VAC, 48-530VAC, ZERO | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CKRA4830?
Additional datasheets, footprints and schematics for CKRA4830 are listed on our Part Details page. You can also find images and similar parts to CKRA4830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKRA4830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA4830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKRA4830 fall under?
The CKRA4830 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CKRA4830 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA4830 you can contact the distributor directly for product support, shipping queries etc.
Is the CKRA4830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKRA4830 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for CKRA4830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKRA4830 often in real-time on the comparison pages.
What if I can't find stock of CKRA4830?
You can fill out our help required form which you can use to request a quote for CKRA4830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.