Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$84.55
|
719
in stock
|
Buy Now | |
Rapid Electronics
from US$70.64
|
719
in stock
|
Buy Now | |
Chip One Stop
from US$83.70
|
719
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$68.90
|
20
in stock
|
Buy Now | |
element14
from US$59.26
|
5
in stock
|
Buy Now | |
Farnell
from US$95.29
|
5
in stock
|
Buy Now | |
TTI Europe
from US$52.56
|
-
|
Buy Now | |
Sager
from US$72.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 24Vrms |
---|---|
Operating Voltage Max | 280Vrms |
Control Voltage Min | 110VAC |
Control Voltage Max | 280VAC |
Contact Configuration | SPST-NO |
Load Current | 10A |
Control Voltage Type | AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 280Vrms |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 110VAC |
Control Voltage Max | 280VAC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Current Min | 2mA |
Control Current Typ | 4mA |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
External Depth | 99mm |
External Length / Height | 81.3mm |
External Width | 22.4mm |
Input Voltage Max | 280V |
Input Voltage Min | 24V |
Leakage Current | 10mA |
Load Current Max | 10A |
Load Current Min | 150mA |
Load Current RMS Max | 10A |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | SCR |
Peak Surge Current | 120A |
RMS Load Current Min | 0.15A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 200V/s |
Single Cycle Surge Current | 120A |
Surge Current | 120A |
Solid State Relay, 10A, 110-280Vac, Din | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 280VAC/10A 110 | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Solidstate relay,10A 24-280V 90-280V i/p | RS |
SSR D RAIL MOUNT 22.5MM 280VAC | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 280VAC/10A 90-280VAC In,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CKRA2410?
Additional datasheets, footprints and schematics for CKRA2410 are listed on our Part Details page. You can also find images and similar parts to CKRA2410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKRA2410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKRA2410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKRA2410 fall under?
The CKRA2410 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CKRA2410 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKRA2410 you can contact the distributor directly for product support, shipping queries etc.
Is the CKRA2410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKRA2410 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and element14 have stock available or on a lead time for CKRA2410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKRA2410 often in real-time on the comparison pages.
What if I can't find stock of CKRA2410?
You can fill out our help required form which you can use to request a quote for CKRA2410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.