Status: | Unknown |
---|---|
Series: | KEMET - CKR14 Series |
RoHS: | Unknown |
Product Range | KEMET - CKR14 Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Voltage Rating | 100V |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Ceramic Capacitor 0.1Uf 100V, X7R, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a CKR14BR104KR?
Additional datasheets, footprints and schematics for CKR14BR104KR are listed on our Part Details page. You can also find images and similar parts to CKR14BR104KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR14BR104KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR14BR104KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR14BR104KR fall under?
The CKR14BR104KR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR14BR104KR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR14BR104KR you can contact the distributor directly for product support, shipping queries etc.
Is the CKR14BR104KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR14BR104KR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CKR14BR104KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR14BR104KR often in real-time on the comparison pages.
What if I can't find stock of CKR14BR104KR?
You can fill out our help required form which you can use to request a quote for CKR14BR104KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.