Status: | Unknown |
---|---|
Series: | CKR06 Series MIL-PRF-39014/02 |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series MIL-PRF-39014/02 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 0.47µF, 50V, 10%, X7R | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Capacitor,ceramic,470Nf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx CKR06BX474KR | Newark Electronics |
Where can I find additional details, specifications and documents for a CKR06BX474KR?
Additional datasheets, footprints and schematics for CKR06BX474KR are listed on our Part Details page. You can also find images and similar parts to CKR06BX474KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR06BX474KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR06BX474KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR06BX474KR fall under?
The CKR06BX474KR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR06BX474KR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR06BX474KR you can contact the distributor directly for product support, shipping queries etc.
Is the CKR06BX474KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR06BX474KR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CKR06BX474KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR06BX474KR often in real-time on the comparison pages.
What if I can't find stock of CKR06BX474KR?
You can fill out our help required form which you can use to request a quote for CKR06BX474KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.