Status: | Unknown |
---|---|
Series: | CKR06 Series MIL-PRF-39014/02 |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series MIL-PRF-39014/02 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL | element14 |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, BX, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CKR06BX105KS?
Additional datasheets, footprints and schematics for CKR06BX105KS are listed on our Part Details page. You can also find images and similar parts to CKR06BX105KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR06BX105KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR06BX105KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR06BX105KS fall under?
The CKR06BX105KS is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR06BX105KS when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR06BX105KS you can contact the distributor directly for product support, shipping queries etc.
Is the CKR06BX105KS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR06BX105KS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CKR06BX105KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR06BX105KS often in real-time on the comparison pages.
What if I can't find stock of CKR06BX105KS?
You can fill out our help required form which you can use to request a quote for CKR06BX105KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.