Status: | Unknown |
---|---|
Series: | CKR06 Series MIL-PRF-39014/02 |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.68
|
124
in stock
|
Buy Now | |
element14
from US$6.94
|
124
in stock
|
Buy Now | |
Farnell
from US$6.89
|
124
in stock
|
Buy Now | |
RS Americas
from US$3.65
|
48
in stock
|
Buy Now | |
Future Electronics
from US$5.20
|
-
|
Buy Now | |
Avnet America
from US$8.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series MIL-PRF-39014/02 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Cap, 1Μf, 50V, 10%, X7R | Newark Electronics |
CAP, 1µF, 50V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, BX, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, BX, Radial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CKR06 Series, MIL-PRF-39014/02 |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series, MIL-PRF-39014/02 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Capacitor, 1000000 pF, 50 WVDC, +/- 10, Radial Leaded, -55 C, 125 C, 0.09 in. | AVX CKR06BX105KR | RS Americas |
Capacitor, Ceramic | RS |
CKR Series 2.29x7.37x7.37 mm 1 uF 50 V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a CKR06BX105KR?
Additional datasheets, footprints and schematics for CKR06BX105KR are listed on our Part Details page. You can also find images and similar parts to CKR06BX105KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR06BX105KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR06BX105KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR06BX105KR fall under?
The CKR06BX105KR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR06BX105KR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR06BX105KR you can contact the distributor directly for product support, shipping queries etc.
Is the CKR06BX105KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR06BX105KR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CKR06BX105KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR06BX105KR often in real-time on the comparison pages.
What if I can't find stock of CKR06BX105KR?
You can fill out our help required form which you can use to request a quote for CKR06BX105KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.