Status: | Unknown |
---|---|
Series: | CKR06 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, BX, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CKR06BX105KP?
Additional datasheets, footprints and schematics for CKR06BX105KP are listed on our Part Details page. You can also find images and similar parts to CKR06BX105KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR06BX105KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR06BX105KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR06BX105KP fall under?
The CKR06BX105KP is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR06BX105KP when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR06BX105KP you can contact the distributor directly for product support, shipping queries etc.
Is the CKR06BX105KP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR06BX105KP have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CKR06BX105KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR06BX105KP often in real-time on the comparison pages.
What if I can't find stock of CKR06BX105KP?
You can fill out our help required form which you can use to request a quote for CKR06BX105KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.