Status: | Unknown |
---|---|
Series: | CKR06 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
CKR06 1uF 50V X7R 10% Radial 5.08 mm Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a CKR06BX105KMV?
Additional datasheets, footprints and schematics for CKR06BX105KMV are listed on our Part Details page. You can also find images and similar parts to CKR06BX105KMV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR06BX105KMV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR06BX105KMV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR06BX105KMV fall under?
The CKR06BX105KMV is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR06BX105KMV when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR06BX105KMV you can contact the distributor directly for product support, shipping queries etc.
Is the CKR06BX105KMV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR06BX105KMV have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CKR06BX105KMV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR06BX105KMV often in real-time on the comparison pages.
What if I can't find stock of CKR06BX105KMV?
You can fill out our help required form which you can use to request a quote for CKR06BX105KMV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.