Status: | Unknown |
---|---|
Series: | CKR06 Series MIL-PRF-39014/02 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | CKR06 Series MIL-PRF-39014/02 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CERAMIC CAPACITOR | KEMET CKR06BX104KR | RS Americas |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a CKR06BX104KR?
Additional datasheets, footprints and schematics for CKR06BX104KR are listed on our Part Details page. You can also find images and similar parts to CKR06BX104KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR06BX104KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR06BX104KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR06BX104KR fall under?
The CKR06BX104KR is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CKR06BX104KR when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR06BX104KR you can contact the distributor directly for product support, shipping queries etc.
Is the CKR06BX104KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR06BX104KR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CKR06BX104KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR06BX104KR often in real-time on the comparison pages.
What if I can't find stock of CKR06BX104KR?
You can fill out our help required form which you can use to request a quote for CKR06BX104KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.