Status: | Unknown |
---|---|
Series: | CKR05 Series MIL-PRF-39014 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR05 Series MIL-PRF-39014 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Cap Ceramic 0.1uF 50V X7R 10% Radial 5.08mm (0.001%FR) Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a CKR05BX104KS?
Additional datasheets, footprints and schematics for CKR05BX104KS are listed on our Part Details page. You can also find images and similar parts to CKR05BX104KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR05BX104KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR05BX104KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR05BX104KS fall under?
The CKR05BX104KS is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKR05BX104KS when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR05BX104KS you can contact the distributor directly for product support, shipping queries etc.
Is the CKR05BX104KS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKR05BX104KS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for CKR05BX104KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR05BX104KS often in real-time on the comparison pages.
What if I can't find stock of CKR05BX104KS?
You can fill out our help required form which you can use to request a quote for CKR05BX104KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.