Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Cap Ceramic 0.1uF 50V X7R 10% Through Hole 5.08mm Radial 125C Bulk | Future Electronics |
Status: | Unknown |
---|---|
Series: | CKR05 Series, MIL-PRF-39014/01 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR05 Series, MIL-PRF-39014/01 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, BX, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a CKR05BX104KR?
Additional datasheets, footprints and schematics for CKR05BX104KR are listed on our Part Details page. You can also find images and similar parts to CKR05BX104KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKR05BX104KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKR05BX104KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKR05BX104KR fall under?
The CKR05BX104KR is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CKR05BX104KR when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKR05BX104KR you can contact the distributor directly for product support, shipping queries etc.
Is the CKR05BX104KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CKR05BX104KR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for CKR05BX104KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKR05BX104KR often in real-time on the comparison pages.
What if I can't find stock of CKR05BX104KR?
You can fill out our help required form which you can use to request a quote for CKR05BX104KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.