CKG57NX7R2J474M500JH Capacitors by TDK

CAP 0.47µF 630V 20% X7R 2220

Status: Unknown
Series: CKG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
2,240
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.38
11,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.24
2,240
in stock
Buy Now
Logo for element14
element14
from US$1.65
2,240
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.59
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 630V
Ceramic Capacitor Case 2220 [5750 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range CKG Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

.47UF 630V 20% 2220 | TTI Europe
Multilayer Ceramic Capacitor, Ckg Series, 0.47 - F, - 20%, X7R, 630 V, 2220 [5750 Metric] Rohs Compliant: Yes |Tdk CKG57NX7R2J474M500JH | Newark Electronics
CAP, 0.47UF, 630V, MLCC STACKED, 2220 | element14
KC 470nF 630V 20% X7R 2x2220J-L | Rutronik
Multilayer Ceramic Capacitors 2220 630V X7R 474 20% mega cap | Future Electronics
Stacked Multilayer Ceramic Capacitor, 0.47 uF, 630 V, � 20%, X7R, 2220 [5750 Metric], 5 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKG57NX7R2J474M500JH?

Additional datasheets, footprints and schematics for CKG57NX7R2J474M500JH are listed on our Part Details page. You can also find images and similar parts to CKG57NX7R2J474M500JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKG57NX7R2J474M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG57NX7R2J474M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKG57NX7R2J474M500JH fall under?

The CKG57NX7R2J474M500JH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CKG57NX7R2J474M500JH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKG57NX7R2J474M500JH you can contact the distributor directly for product support, shipping queries etc.

Is the CKG57NX7R2J474M500JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKG57NX7R2J474M500JH have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for CKG57NX7R2J474M500JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKG57NX7R2J474M500JH often in real-time on the comparison pages.

What if I can't find stock of CKG57NX7R2J474M500JH?

You can fill out our help required form which you can use to request a quote for CKG57NX7R2J474M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay