CKG57NX7R2E225M500JH Capacitors by TDK

CAP 2.2µF 250V 20% X7R 2220

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.86


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$1.88
2,000
Buy Now
Logo for Rutronik Rutronik US$2.01
-
Buy Now
Logo for Future Electronics Future Electronics US$1.86
-
Buy Now
Logo for Avnet America Avnet America US$2.43
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2.2µF
Voltage Rating 250V
Ceramic Capacitor Case 2220 [5750 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

2.2UF 250V 20% 2220 | TTI Europe
KC 2,2µF 250V 20% X7R 2x2220J-L | Rutronik
CKG Series 6 x 5 mm 2.2 uF 250 V ▒20% Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics
Stacked Multilayer Ceramic Capacitor, 2.2 uF, 250 V, ± 20%, X7R, 2220 [5750 Metric], 5 mm Stack Height | Avnet America
CAP, 2.2UF, 250V, MLCC STACKED, 2220 | Farnell
Cap, 2.2Uf, 250V, Mlcc Stacked, 2220 | Newark Electronics
Stacked Multilayer Ceramic Capacitor, 2.2 uF, 250 V, � 20%, X7R, 2220 [5750 Metric], 5 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKG57NX7R2E225M500JH?

Additional datasheets, footprints and schematics for CKG57NX7R2E225M500JH are listed on our Part Details page. You can also find images and similar parts to CKG57NX7R2E225M500JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKG57NX7R2E225M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG57NX7R2E225M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKG57NX7R2E225M500JH fall under?

The CKG57NX7R2E225M500JH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CKG57NX7R2E225M500JH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKG57NX7R2E225M500JH you can contact the distributor directly for product support, shipping queries etc.

Is the CKG57NX7R2E225M500JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKG57NX7R2E225M500JH have stock available?

Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for CKG57NX7R2E225M500JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKG57NX7R2E225M500JH often in real-time on the comparison pages.

What if I can't find stock of CKG57NX7R2E225M500JH?

You can fill out our help required form which you can use to request a quote for CKG57NX7R2E225M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay