CKG57NX7R2A475M500JH Capacitors by TDK

CAP 4.7µF 100V 20% X7R 2220

Status: Unknown
Series: CKG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for RS
RS
from US$2.16
11
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.01
-
Buy Now
Logo for Farnell
Farnell
from US$2.83
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 100V
Ceramic Capacitor Case 2220 [5750 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range CKG Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CKG SMT 2-Chip Capacitor X7R 100V 4.7uF | RS
CKG Series 6 x 5 mm 4.7 uF 100 V ▒20% Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics
4.7UF 100V 20% 2220 | TTI Europe
CAP, 4.7UF, 100V, MLCC STACKED, 2220 | Farnell
Cap, 4.7Uf, 100V, Mlcc Stacked, 2220 | Newark Electronics
Stacked Multilayer Ceramic Capacitor, 4.7 uF, 100 V, � 20%, X7R, 2220 [5750 Metric], 5 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKG57NX7R2A475M500JH?

Additional datasheets, footprints and schematics for CKG57NX7R2A475M500JH are listed on our Part Details page. You can also find images and similar parts to CKG57NX7R2A475M500JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKG57NX7R2A475M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG57NX7R2A475M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKG57NX7R2A475M500JH fall under?

The CKG57NX7R2A475M500JH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CKG57NX7R2A475M500JH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKG57NX7R2A475M500JH you can contact the distributor directly for product support, shipping queries etc.

Is the CKG57NX7R2A475M500JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKG57NX7R2A475M500JH have stock available?

Authorised distributors including RS, Future Electronics, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for CKG57NX7R2A475M500JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKG57NX7R2A475M500JH often in real-time on the comparison pages.

What if I can't find stock of CKG57NX7R2A475M500JH?

You can fill out our help required form which you can use to request a quote for CKG57NX7R2A475M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay