Status: | Unknown |
---|---|
Series: | CKG Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 2220 [5750 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | CKG Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, Ckg Series, 22 - F, - 20%, X7R, 25 V, 2220 [5750 Metric] Rohs Compliant: Yes |Tdk CKG57NX7R1E226M500JH | Newark Electronics |
CKG Series 6 x 5 mm 22 uF 25 V ▒20 % Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics |
CAP, 22UF, 25V, MLCC STACKED, 2220 | element14 |
22UF 25V 20% 2220 | TTI Europe |
Stacked Multilayer Ceramic Capacitor, 22 uF, 25 V, � 20%, X7R, 2220 [5750 Metric], 5 mm Stack Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a CKG57NX7R1E226M500JH?
Additional datasheets, footprints and schematics for CKG57NX7R1E226M500JH are listed on our Part Details page. You can also find images and similar parts to CKG57NX7R1E226M500JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKG57NX7R1E226M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG57NX7R1E226M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKG57NX7R1E226M500JH fall under?
The CKG57NX7R1E226M500JH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKG57NX7R1E226M500JH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKG57NX7R1E226M500JH you can contact the distributor directly for product support, shipping queries etc.
Is the CKG57NX7R1E226M500JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKG57NX7R1E226M500JH have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for CKG57NX7R1E226M500JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKG57NX7R1E226M500JH often in real-time on the comparison pages.
What if I can't find stock of CKG57NX7R1E226M500JH?
You can fill out our help required form which you can use to request a quote for CKG57NX7R1E226M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.