CKG57NX5R1C107M500JH Capacitors by TDK

CAP 100µF 16V 20% X5R 2220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.18

Distributor Stock
Logo for RS
RS
from US$2.27
461
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.30
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.18
-
Buy Now
Logo for Distrelec
Distrelec
from US$3.41
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.22
-
Buy Now
Logo for Farnell
Farnell
from US$2.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Ceramic Capacitor Case 2220 [5750 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CKG SMT 2-Chip Capacitor X5R 16V 100uF | RS
Cap, 100Uf, 16V, Mlcc Stacked, 2220 Rohs Compliant: Yes |Tdk CKG57NX5R1C107M500JH | Newark Electronics
CKG Series 6 x 5 mm 100 uF 16 V ▒20 % Tolerance X5R Multilayer Ceramic Capacitor | Future Electronics
100UF 16V 20% 2220 | TTI Europe
CAP, 100UF, 16V, MLCC STACKED, 2220 | Farnell
Stacked Multilayer Ceramic Capacitor, 100 uF, 16 V, � 20%, X5R, 2220 [5750 Metric], 5 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKG57NX5R1C107M500JH?

Additional datasheets, footprints and schematics for CKG57NX5R1C107M500JH are listed on our Part Details page. You can also find images and similar parts to CKG57NX5R1C107M500JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKG57NX5R1C107M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG57NX5R1C107M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKG57NX5R1C107M500JH fall under?

The CKG57NX5R1C107M500JH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CKG57NX5R1C107M500JH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKG57NX5R1C107M500JH you can contact the distributor directly for product support, shipping queries etc.

Is the CKG57NX5R1C107M500JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CKG57NX5R1C107M500JH have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Distrelec and TTI Europe have stock available or on a lead time for CKG57NX5R1C107M500JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKG57NX5R1C107M500JH often in real-time on the comparison pages.

What if I can't find stock of CKG57NX5R1C107M500JH?

You can fill out our help required form which you can use to request a quote for CKG57NX5R1C107M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay