CKG45NX5R1H106M500JH Capacitors by TDK

CAP, 10UF, 50V, MLCC STACKED, 1812

Status: Unknown
Series: MEGACAP CKG Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.52

Distributor Stock
Logo for Farnell
Farnell
from US$3.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Ceramic Capacitor Case 1812 [4532 Metric]
Product Range MEGACAP CKG Series
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Stacking Height 5mm
RoHS Compliant Yes

Alternative Descriptions

Cap, 10Uf, 50V, Mlcc Stacked, 1812 | Newark Electronics
Stacked Multilayer Ceramic Capacitor, 10 uF, 50 V, � 20%, X5R, 1812 [4532 Metric], 5 mm Stack Height | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKG45NX5R1H106M500JH?

Additional datasheets, footprints and schematics for CKG45NX5R1H106M500JH are listed on our Part Details page. You can also find images and similar parts to CKG45NX5R1H106M500JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKG45NX5R1H106M500JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKG45NX5R1H106M500JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKG45NX5R1H106M500JH fall under?

The CKG45NX5R1H106M500JH is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CKG45NX5R1H106M500JH when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKG45NX5R1H106M500JH you can contact the distributor directly for product support, shipping queries etc.

Is the CKG45NX5R1H106M500JH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CKG45NX5R1H106M500JH have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CKG45NX5R1H106M500JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKG45NX5R1H106M500JH often in real-time on the comparison pages.

What if I can't find stock of CKG45NX5R1H106M500JH?

You can fill out our help required form which you can use to request a quote for CKG45NX5R1H106M500JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay