Status: | Unknown |
---|---|
Series: | CKC Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Capacitor Case Style | 0805 [2012 Metric] |
Voltage Rating | 50V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | CKC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 22PF, 50V, 10%, 0805 | Farnell |
Capacitor Array, 22 pF, 50 V, � 10%, 4 Element, SMD, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CKCL44C0G1H220K085AA?
Additional datasheets, footprints and schematics for CKCL44C0G1H220K085AA are listed on our Part Details page. You can also find images and similar parts to CKCL44C0G1H220K085AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKCL44C0G1H220K085AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKCL44C0G1H220K085AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKCL44C0G1H220K085AA fall under?
The CKCL44C0G1H220K085AA is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CKCL44C0G1H220K085AA when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKCL44C0G1H220K085AA you can contact the distributor directly for product support, shipping queries etc.
Is the CKCL44C0G1H220K085AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKCL44C0G1H220K085AA have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for CKCL44C0G1H220K085AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKCL44C0G1H220K085AA often in real-time on the comparison pages.
What if I can't find stock of CKCL44C0G1H220K085AA?
You can fill out our help required form which you can use to request a quote for CKCL44C0G1H220K085AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.