Status: | Unknown |
---|---|
Series: | CKC Series |
RoHS: | Unknown |
Capacitance | 15pF |
---|---|
Capacitor Case Style | 1206 [3216 Metric] |
Voltage Rating | 50V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | CKC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 15PF, 50V, 10%, 1206 | Farnell |
Where can I find additional details, specifications and documents for a CKCA43C0G1H150K100AA?
Additional datasheets, footprints and schematics for CKCA43C0G1H150K100AA are listed on our Part Details page. You can also find images and similar parts to CKCA43C0G1H150K100AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKCA43C0G1H150K100AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKCA43C0G1H150K100AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKCA43C0G1H150K100AA fall under?
The CKCA43C0G1H150K100AA is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CKCA43C0G1H150K100AA when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKCA43C0G1H150K100AA you can contact the distributor directly for product support, shipping queries etc.
Is the CKCA43C0G1H150K100AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKCA43C0G1H150K100AA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CKCA43C0G1H150K100AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKCA43C0G1H150K100AA often in real-time on the comparison pages.
What if I can't find stock of CKCA43C0G1H150K100AA?
You can fill out our help required form which you can use to request a quote for CKCA43C0G1H150K100AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.