CKCA43C0G1H102K100AA Part Information

Details for CKCA43C0G1H102K100AA by TDK

Electronic & Electrical Components>Capacitors>Capacitor Arrays

Part Specifications

Capacitance 1000pF
Capacitor Case Style 1206 [3216 Metric]
Voltage Rating 50V
No. of Elements 4 Element, 4Elements
Capacitor Terminals SMD
Product Range CKC Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CKCA43C0G1H102K100AA?

Additional datasheets, footprints and schematics for CKCA43C0G1H102K100AA are listed in our Part Details tab. You can also find the CKCA43C0G1H102K100AA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CKCA43C0G1H102K100AA in the Pricing & Inventory tab next to part details. You can view CKCA43C0G1H102K100AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CKCA43C0G1H102K100AA fall under?

The CKCA43C0G1H102K100AA is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to CKCA43C0G1H102K100AA when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CKCA43C0G1H102K100AA you can contact the distributor directly for product support, shipping queries etc.

Is the CKCA43C0G1H102K100AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CKCA43C0G1H102K100AA have stock available?

There is no stock from authorised distributors for CKCA43C0G1H102K100AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CKCA43C0G1H102K100AA often in real-time on the comparison pages.

What if I can't find stock of CKCA43C0G1H102K100AA?

You can fill out our help required form which you can use to request a quote for CKCA43C0G1H102K100AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CKCA43C0G1H102K100AA

Loading...
Loading Results for CKCA43C0G1H102K100AA
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us