Status: | Unknown |
---|---|
Series: | CK45-RR Series |
RoHS: | Compliant |
Capacitance | 2200pF |
---|---|
Voltage Rating | 3kV |
Product Range | CK45-RR Series |
Capacitance Tolerance | ± 10% |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Mlcc,r,3000V,2.2Nf,±10%,10Mm/Bulk |Tdk CK45-R3FD222K-NRA | Newark Electronics |
Where can I find additional details, specifications and documents for a CK45-R3FD222K-NRA.?
Additional datasheets, footprints and schematics for CK45-R3FD222K-NRA. are listed on our Part Details page. You can also find images and similar parts to CK45-R3FD222K-NRA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK45-R3FD222K-NRA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK45-R3FD222K-NRA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK45-R3FD222K-NRA. fall under?
The CK45-R3FD222K-NRA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK45-R3FD222K-NRA. when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK45-R3FD222K-NRA. you can contact the distributor directly for product support, shipping queries etc.
Is the CK45-R3FD222K-NRA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CK45-R3FD222K-NRA. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CK45-R3FD222K-NRA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK45-R3FD222K-NRA. often in real-time on the comparison pages.
What if I can't find stock of CK45-R3FD222K-NRA.?
You can fill out our help required form which you can use to request a quote for CK45-R3FD222K-NRA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.