Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Capacitance Tolerance | ± 10% |
RoHS Compliant | No |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | C124 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | C124 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Operating Temperature Min | -55°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | No |
Capacitance:10000Pf | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, BX, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a CK13BX103K?
Additional datasheets, footprints and schematics for CK13BX103K are listed on our Part Details page. You can also find images and similar parts to CK13BX103K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK13BX103K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK13BX103K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK13BX103K fall under?
The CK13BX103K is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK13BX103K when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK13BX103K you can contact the distributor directly for product support, shipping queries etc.
Is the CK13BX103K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK13BX103K have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CK13BX103K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK13BX103K often in real-time on the comparison pages.
What if I can't find stock of CK13BX103K?
You can fill out our help required form which you can use to request a quote for CK13BX103K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.