Status: | Unknown |
---|---|
Series: | CK12 Series, MIL-C11015 |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | CK12 Series, MIL-C11015 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Ceramic Capacitor 1000Pf 100V, X7R, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a CK12BX102K?
Additional datasheets, footprints and schematics for CK12BX102K are listed on our Part Details page. You can also find images and similar parts to CK12BX102K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK12BX102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK12BX102K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK12BX102K fall under?
The CK12BX102K is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK12BX102K when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK12BX102K you can contact the distributor directly for product support, shipping queries etc.
Is the CK12BX102K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK12BX102K have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for CK12BX102K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK12BX102K often in real-time on the comparison pages.
What if I can't find stock of CK12BX102K?
You can fill out our help required form which you can use to request a quote for CK12BX102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.