Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.14 |
No stock
|
Buy Now | |
Newark Electronics | US$1.75 |
3,096
|
Buy Now | |
element14 | US$6.59 |
3,096
|
Buy Now | |
Farnell | US$2.22 |
2,796
|
Buy Now | |
Transfer Multisort Elektronik | US$2.25 |
464
|
Buy Now | |
Schukat Electronic | US$2.17 |
235
|
Buy Now | |
Distrelec | US$2.56 |
194
|
Buy Now | |
RS Americas | US$1.70 |
-
|
Buy Now |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Bush Diameter | 10mm |
Bush Thread Length | 8mm |
Contact Current Rating | 5A |
Contact Resistance | 20mohm |
External Length / Height | 12.8mm |
Flammability Rating | UL94V-0 |
Indexing Angle | 30° |
No. of Mechanical Operations | 15000 |
No. of Positions | 6Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 27.5mm |
Spindle Diameter | 6mm |
Spindle Length | 50mm |
Test Voltage | 1000V |
Rotary Switch, 2 Pole, 6Pos, 0.15A, 250V | Newark Electronics |
SWITCH, 2 POLE, 6 POS, 0.15A, 250V, PCB | element14 |
Switch: rotary | Transfer Multisort Elektronik |
Rotary Switch 2x6 Shorting | Schukat Electronic |
Lorlin Rotary Switch, Poles %3D 2, Positions %3D 6, 30°, PCB | Distrelec |
Switch Rotary Double pole 6 position | RS |
Switch Rotary Double pole 6 position | Lorlin CK1060 | RS Americas |
Where can I find additional details, specifications and documents for a CK1060?
Additional datasheets, footprints and schematics for CK1060 are listed on our Part Details page. You can also find images and similar parts to CK1060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1060 fall under?
The CK1060 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1060 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1060 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1060 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for CK1060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1060 often in real-time on the comparison pages.
What if I can't find stock of CK1060?
You can fill out our help required form which you can use to request a quote for CK1060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.