Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.63 |
65
|
Buy Now | |
element14 | US$7.17 |
2,174
|
Buy Now | |
Newark Electronics | US$1.76 |
2,074
|
Buy Now | |
Farnell | US$2.22 |
2,074
|
Buy Now | |
Distrelec | US$2.56 |
657
|
Buy Now | |
Transfer Multisort Elektronik | US$2.70 |
203
|
Buy Now | |
Micros | US$2.13 |
78
|
Buy Now | |
Schukat Electronic | US$2.25 |
25
|
Buy Now | |
RS Americas | US$1.71 |
-
|
Buy Now |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Bush Diameter | 10mm |
Bush Thread Length | 8mm |
Contact Current Rating | 5A |
Contact Resistance | 20mohm |
External Length / Height | 12.8mm |
Flammability Rating | UL94V-0 |
Indexing Angle | 30° |
No. of Mechanical Operations | 15000 |
No. of Positions | 12Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 27.5mm |
Spindle Diameter | 6mm |
Spindle Length | 50mm |
Termination Type | Through Hole |
Test Voltage | 1000V |
SWITCH, 1POLE, 12 POS, 0.15A, 250V | element14 |
Rotary Switch, 1Pole, 12Pos, 0.15A, 250V | Newark Electronics |
Lorlin Rotary Switch, Poles %3D 1, Positions %3D 12, 30°, PCB | Distrelec |
Switch: rotary | Transfer Multisort Elektronik |
Rotary switch | Micros |
Switch Rotary single pole 12 position | RS |
Rotary Switch 1x12 Shorting | Schukat Electronic |
Switch Rotary single pole 12 position | Lorlin CK1059 | RS Americas |
Where can I find additional details, specifications and documents for a CK1059?
Additional datasheets, footprints and schematics for CK1059 are listed on our Part Details page. You can also find images and similar parts to CK1059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1059 fall under?
The CK1059 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1059 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1059 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1059 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CK1059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1059 often in real-time on the comparison pages.
What if I can't find stock of CK1059?
You can fill out our help required form which you can use to request a quote for CK1059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.