Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
195
in stock
|
Buy Now | |
Schukat Electronic
from US$1.94
|
1,610
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
1,504
in stock
|
Buy Now | |
element14
from US$2.88
|
1,421
in stock
|
Buy Now | |
Farnell
from US$2.44
|
1,421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.33
|
918
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
67
in stock
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now |
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 150mA |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (15-Jan-2018) |
Bush Diameter | 10mm |
Bush Thread Length | 8mm |
Contact Current Rating | 5A |
Contact Resistance | 10mohm |
External Length / Height | 12.8mm |
Flammability Rating | UL94V-0 |
Indexing Angle | 30° |
No. of Mechanical Operations | 15000 |
No. of Positions | 4Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 27.5mm |
Spindle Diameter | 6mm |
Spindle Length | 50mm |
Termination Type | Through Hole |
Test Voltage | 1000V |
Rotary Switch 3x4 PC Contact | Schukat Electronic |
Rotary Switch, 4, 30°, 150Ma, 250V | Newark Electronics |
SWITCH, 3POLE, 4 POS, 0.15A, 250V, PCB | element14 |
Switch: rotary | Transfer Multisort Elektronik |
Rotary wafer switch,metric,BBM,3P 4way | RS |
Lorlin Rotary Switch, Poles %3D 3, Positions %3D 4, 30°, PCB | Distrelec |
Rotary wafer switch, metric, BBM,3P 4way | Lorlin CK1051 | RS Americas |
Where can I find additional details, specifications and documents for a CK1051?
Additional datasheets, footprints and schematics for CK1051 are listed on our Part Details page. You can also find images and similar parts to CK1051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1051 fall under?
The CK1051 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1051 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1051 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1051 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CK1051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1051 often in real-time on the comparison pages.
What if I can't find stock of CK1051?
You can fill out our help required form which you can use to request a quote for CK1051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.