Status: | Unknown |
---|---|
Series: | CK Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 4 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 150mA |
Contact Voltage AC Max | 250V |
Product Range | CK Series |
Illumination | Non Illuminated |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Rotary Switch, 4P3T, 0.15A, 250Vac | Newark Electronics |
ROTARY SWITCH, 4P3T, 0.15A, 250VAC | element14 |
Switch Rotary 4 pole 3 position | RS |
Switch Rotary 4 pole 3 position | Lorlin CK1047 | RS Americas |
Where can I find additional details, specifications and documents for a CK1047?
Additional datasheets, footprints and schematics for CK1047 are listed on our Part Details page. You can also find images and similar parts to CK1047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK1047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK1047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK1047 fall under?
The CK1047 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CK1047 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK1047 you can contact the distributor directly for product support, shipping queries etc.
Is the CK1047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK1047 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CK1047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK1047 often in real-time on the comparison pages.
What if I can't find stock of CK1047?
You can fill out our help required form which you can use to request a quote for CK1047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.